FUTEK Advanced Sensor Technology, Inc. LTH350 Donut Load Cell QSH01076

Description
LTH350 , 250 lb , Donut Load Cell , Operating Temperature Range up to 380 F (193 C) , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , High Temperature , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long
Description
LTH350 , 250 lb , Donut Load Cell , Operating Temperature Range up to 380 F (193 C) , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , High Temperature , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LTH350 Donut Load Cell - QSH01076 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LTH350 Donut Load Cell
QSH01076
LTH350 Donut Load Cell QSH01076
LTH350 , 250 lb , Donut Load Cell , Operating Temperature Range up to 380 F (193 C) , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , High Temperature , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

LTH350 , 250 lb , Donut Load Cell , Operating Temperature Range up to 380 F (193 C) , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , High Temperature , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH01076
Product Name LTH350 Donut Load Cell
Force Rating 250 lbs (113 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

AC/R PRESSURE SENSOR, BRASS, 7 - 112CP3-8 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
IEPE Force Sensor - 1051V3 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Output IEPE / CCLD
Device Sensor Element / Chip
View Details
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Force Gauge 100lb/1600oz/50kg/50000g/500N - M5-100 - Transcat, Inc.
Specs
Force Rating 100 lbs (45.35 kg)
Device Gauge / Indicator
View Details