LCF500 , Ch 1: 50000 lb; Ch 2: 50000 lb , Low Profile Universal Pancake , Dual Bridge , Material - 17-4 PH S.S. , M33x2-Thread , 4 mV/V , 6 Pin Bendix Receptacle, PT02A-10-6P
| FUTEK Advanced Sensor Technology, Inc. | |
|---|---|
| Product Category | Force and Load Sensors |
| Product Number | FSH02999 |
| Product Name | LCF500 Low Profile Universal Pancake |
| Force Rating | 50000 lbs (22676 kg) |
| Accuracy | -0.10 to 0.10 ±% Full Scale |
| Package | Pancake |
| Output | Analog Voltage |