FUTEK Advanced Sensor Technology, Inc. LCA600 High Capacity Load Cell (Column/Canister) FSH03268

Description
LCA600 , 300000 lb , High Capacity Load Cell (Column/Canister) , Material - 17-4 PH S.S. , 6 Pin Bendix Receptacle , PT02A-10-6P
Description
LCA600 , 300000 lb , High Capacity Load Cell (Column/Canister) , Material - 17-4 PH S.S. , 6 Pin Bendix Receptacle , PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCA600 High Capacity Load Cell (Column/Canister) - FSH03268 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCA600 High Capacity Load Cell (Column/Canister)
FSH03268
LCA600 High Capacity Load Cell (Column/Canister) FSH03268
LCA600 , 300000 lb , High Capacity Load Cell (Column/Canister) , Material - 17-4 PH S.S. , 6 Pin Bendix Receptacle , PT02A-10-6P

LCA600 , 300000 lb , High Capacity Load Cell (Column/Canister) , Material - 17-4 PH S.S. , 6 Pin Bendix Receptacle , PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH03268
Product Name LCA600 High Capacity Load Cell (Column/Canister)
Force Rating 300000 lbs (136054 kg)
Accuracy -0.25 to 0.25 ±% Full Scale
Package Canister
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Force Transfer Standard TOP-Z30A/500N - 1-TOP-Z30A/500N - Hottinger Brüel & Kjær A/S
Specs
Force Rating 112 lbs (50.98 kg)
Output mV/V (passive strain gauge)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Low Profile Compression only Load Button Load Cell with Threaded Mounting Holes - LBO Series - Transducer Techniques, LLC
Specs
Force Rating 100 to 50000 lbs (45.35 to 22676 kg)
Force Measured Compression
Package Pancake
View Details
Force Gauge - PCE-FM200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44.08 lbs (19.99 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
View Details