FUTEK Advanced Sensor Technology, Inc. LCF456 Fatigue Rated Pancake Load Cell with Tension Base FSH02303

Description
LCF456 , 5000 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 17-4 PH S.S. , M16x2-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF456 , 5000 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 17-4 PH S.S. , M16x2-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF456 Fatigue Rated Pancake Load Cell with Tension Base - FSH02303 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF456 Fatigue Rated Pancake Load Cell with Tension Base
FSH02303
LCF456 Fatigue Rated Pancake Load Cell with Tension Base FSH02303
LCF456 , 5000 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 17-4 PH S.S. , M16x2-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF456 , 5000 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 17-4 PH S.S. , M16x2-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02303
Product Name LCF456 Fatigue Rated Pancake Load Cell with Tension Base
Force Rating 5000 lbs (2268 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 7252081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Force Gauge - PCE-CS 300 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 661 lbs (300 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Digital Force Gauge - M7-2 - Transcat, Inc.
Mark-10 Corporation
Specs
Device Gauge / Indicator
View Details
Single point load cell PW4C3/3kg - 1-PW4C3/3KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 6.62 lbs (3 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details