FUTEK Advanced Sensor Technology, Inc. XAC100 Load Button MCP00956

Description
Load Button 5/8-18 Male Thread, 17-4 PH S.S. Material (F1147-10)
Description
Load Button 5/8-18 Male Thread, 17-4 PH S.S. Material (F1147-10)

Suppliers

Company
Product
Description
Supplier Links
XAC100 Load Button - MCP00956 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
XAC100 Load Button
MCP00956
XAC100 Load Button MCP00956
Load Button 5/8-18 Male Thread, 17-4 PH S.S. Material (F1147-10)

Load Button 5/8-18 Male Thread, 17-4 PH S.S. Material (F1147-10)

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number MCP00956
Product Name XAC100 Load Button
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
IEPE Force Sensor - 1053V5 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Output IEPE / CCLD
Device Sensor Element / Chip
View Details
Medium Capacity Single Point Bending Beam Load Cell - SPL Series - Transducer Techniques, LLC
Specs
Force Rating 65 to 500 lbs (29.48 to 227 kg)
Shear Type Single Point Bending Beam
Output Analog Voltage
View Details
Force Gauge - PCE-DDM 5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details