FUTEK Advanced Sensor Technology, Inc. LSB200 JR S-Beam Load Cell QSH00966

Description
LSB200 , 2 g , JR S-Beam Load Cell , +/-0.1 mV/V nom. Output , Material - 2024-T4 , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long
Description
LSB200 , 2 g , JR S-Beam Load Cell , +/-0.1 mV/V nom. Output , Material - 2024-T4 , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long

Suppliers

Company
Product
Description
Supplier Links
LSB200 JR S-Beam Load Cell - QSH00966 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB200 JR S-Beam Load Cell
QSH00966
LSB200 JR S-Beam Load Cell QSH00966
LSB200 , 2 g , JR S-Beam Load Cell , +/-0.1 mV/V nom. Output , Material - 2024-T4 , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long

LSB200 , 2 g , JR S-Beam Load Cell , +/-0.1 mV/V nom. Output , Material - 2024-T4 , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00966
Product Name LSB200 JR S-Beam Load Cell
Force Rating 0.0044 lbs (0.0020 kg)
Accuracy -0.20 to 0.20 ±% Full Scale
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors -  - Sensata Technologies
Sensata Technologies
Specs
Force Rating 2000 lbs (907 kg)
Force Measured Tension; Compression
Device Sensor / Transducer
View Details
Motorized Test Stand, 1,500 lbF 110V, with force gauge mount - ESM1500FG - Transcat, Inc.
Specs
Force Rating 1500 lbs (680 kg)
Device Gauge / Indicator
View Details
Beam load cell OIML 4000D HLCB2C4/1.1t - 1-HLCB2C4/1.1T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 2200 lbs (998 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
Force Gauges - 7252081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details