FUTEK Advanced Sensor Technology, Inc. QLA110 Amplified Load Sensing Clevis Pin QSH00026

Description
QLA110 , 1500 lb , Amplified Load Pin , Clevis Pin , Shear Pin Load Cell , 0.495" [12.57 mm] OD , 2.5 +/-2 VDC Analog Output , Material - 17-4 PH S.S. , Internal Amplifier , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
QLA110 , 1500 lb , Amplified Load Pin , Clevis Pin , Shear Pin Load Cell , 0.495" [12.57 mm] OD , 2.5 +/-2 VDC Analog Output , Material - 17-4 PH S.S. , Internal Amplifier , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
QLA110 Amplified Load Sensing Clevis Pin - QSH00026 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
QLA110 Amplified Load Sensing Clevis Pin
QSH00026
QLA110 Amplified Load Sensing Clevis Pin QSH00026
QLA110 , 1500 lb , Amplified Load Pin , Clevis Pin , Shear Pin Load Cell , 0.495" [12.57 mm] OD , 2.5 +/-2 VDC Analog Output , Material - 17-4 PH S.S. , Internal Amplifier , 6 Pin Bendix Receptacle, PT02A-10-6P

QLA110 , 1500 lb , Amplified Load Pin , Clevis Pin , Shear Pin Load Cell , 0.495" [12.57 mm] OD , 2.5 +/-2 VDC Analog Output , Material - 17-4 PH S.S. , Internal Amplifier , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00026
Product Name QLA110 Amplified Load Sensing Clevis Pin
Force Rating 1500 lbs (680 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Shear
Package Load Pin
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 20WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
TLS - External Threads both Ends - TLS-60 SS - Strainsert
Specs
Force Rating 60000 lbs (27211 kg)
Force Measured Tension
Output Analog Voltage
View Details
Model RLW Industrial Weighing Compression Load Cell - RLW0050 - RDP Electrosense
Specs
Force Rating 110 lbs (50 kg)
Force Measured Compression
Output Analog Voltage
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL301E - ABB Measurement & Analytics
Specs
Force Rating 22.48 to 225 lbs (10.2 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details