FUTEK Advanced Sensor Technology, Inc. LCF555 Low Profile Universal Pancake With Tension Base FSH02841

Description
LCF555 , Ch 1: 100000 lb; Ch 2: 100000 lb , Low Profile Universal Pancake With Tension Base , 4 mV/V , Material - 17-4 PH S.S. , 1 3/4-12-Thread , Dual Bridge , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF555 , Ch 1: 100000 lb; Ch 2: 100000 lb , Low Profile Universal Pancake With Tension Base , 4 mV/V , Material - 17-4 PH S.S. , 1 3/4-12-Thread , Dual Bridge , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF555 Low Profile Universal Pancake With Tension Base - FSH02841 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF555 Low Profile Universal Pancake With Tension Base
FSH02841
LCF555 Low Profile Universal Pancake With Tension Base FSH02841
LCF555 , Ch 1: 100000 lb; Ch 2: 100000 lb , Low Profile Universal Pancake With Tension Base , 4 mV/V , Material - 17-4 PH S.S. , 1 3/4-12-Thread , Dual Bridge , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF555 , Ch 1: 100000 lb; Ch 2: 100000 lb , Low Profile Universal Pancake With Tension Base , 4 mV/V , Material - 17-4 PH S.S. , 1 3/4-12-Thread , Dual Bridge , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02841
Product Name LCF555 Low Profile Universal Pancake With Tension Base
Force Rating 100000 lbs (45351 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors -  - Sensata Technologies
Sensata Technologies
Specs
Force Rating 2000 lbs (907 kg)
Force Measured Tension; Compression
Device Sensor / Transducer
View Details
Digital Force Gauge 100lb/1600oz/50kg/50000g/500N - M4-100 - Transcat, Inc.
Specs
Force Rating 100 lbs (45.35 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Dig. pendulum load cell C3 OIML IP68 30t - 1-C16I4C3/30T-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 60000 lbs (27211 kg)
Shear Type Shear Beam
Output RS-485
View Details
Force Gauges - 1925897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 1.00 ±% Full Scale
Device Gauge / Indicator
View Details