FUTEK Advanced Sensor Technology, Inc. LCF455 Low Profile Universal Pancake With Tension Base FSH01859

Description
LCF455 , 250 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 2024-T4 , M16x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF455 , 250 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 2024-T4 , M16x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF455 Low Profile Universal Pancake With Tension Base - FSH01859 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF455 Low Profile Universal Pancake With Tension Base
FSH01859
LCF455 Low Profile Universal Pancake With Tension Base FSH01859
LCF455 , 250 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 2024-T4 , M16x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF455 , 250 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 2024-T4 , M16x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01859
Product Name LCF455 Low Profile Universal Pancake With Tension Base
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-80N-E2-K1-G1 - KZ-011-0400-80N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensors, Load Cells - Industrial - 223-EFN30-1KN-C20030-ND - DigiKey
Specs
Force Rating 225 lbs (102 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force sensor, 5000 lbF / 2500 kgF / 25000 N / 25 kN - MR01-5000 - Mark-10 Corporation
Specs
Force Rating 5620 lbs (2549 kg)
Force Measured Tension; Compression
Package S-beam
View Details