FUTEK Advanced Sensor Technology, Inc. QLA127 Special Load Button QSH00055

Description
QLA127 , 50000 lb , Special Load Button , RC 56-60, Temp Comp. 60-270 F (15 - 132 C), Material - 440C S.S. , High Temperature , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 40 ft Long
Description
QLA127 , 50000 lb , Special Load Button , RC 56-60, Temp Comp. 60-270 F (15 - 132 C), Material - 440C S.S. , High Temperature , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 40 ft Long

Suppliers

Company
Product
Description
Supplier Links
QLA127 Special Load Button - QSH00055 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
QLA127 Special Load Button
QSH00055
QLA127 Special Load Button QSH00055
QLA127 , 50000 lb , Special Load Button , RC 56-60, Temp Comp. 60-270 F (15 - 132 C), Material - 440C S.S. , High Temperature , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 40 ft Long

QLA127 , 50000 lb , Special Load Button , RC 56-60, Temp Comp. 60-270 F (15 - 132 C), Material - 440C S.S. , High Temperature , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 40 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00055
Product Name QLA127 Special Load Button
Force Rating 50000 lbs (22676 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Compression Load Cell - X-BW23 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 1102 lbs (5 to 500 kg)
Force Measured Compression
Output Analog Voltage
View Details
Single Point load c. PW15AH C3MI8 100kg - 1-PW15AHMI/100KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 220 lbs (100 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
MR04-10 - Force sensor, 10 lbF / 160 ozF / 5 kgF / 5000 gF / 50 N, #4-40 - MR04-10 - Mark-10 Corporation
Specs
Force Rating 11.24 lbs (5.1 kg)
Force Measured Compression
Package Miniature
View Details
Force Gauges - 8997955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details