FUTEK Advanced Sensor Technology, Inc. LLW300 Force Washer Load Cell FSH03535

Description
LLW300 , 10000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 30 ft Long
Description
LLW300 , 10000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 30 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLW300 Force Washer Load Cell - FSH03535 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLW300 Force Washer Load Cell
FSH03535
LLW300 Force Washer Load Cell FSH03535
LLW300 , 10000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 30 ft Long

LLW300 , 10000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 30 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH03535
Product Name LLW300 Force Washer Load Cell
Force Rating 10000 lbs (4535 kg)
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 559751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Force Gauge - PCE-DFG 500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Force sensor, 300 lbF / 4800 ozF / 150 kgF / 1500 N / 1.5 kN - MR01-300 - Mark-10 Corporation
Specs
Force Rating 337 lbs (153 kg)
Force Measured Tension; Compression
Package S-beam
View Details
Compression Force Transducer C6B/2MN - 1-C6B/2MN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 449600 lbs (203900 kg)
Output mV/V (passive strain gauge)
Device Sensor Element / Chip; Sensor / Transducer
View Details