FUTEK Advanced Sensor Technology, Inc. LCB200 Tension & Compression Load Cell QSH01236

Description
LCB200 (L1652), 2000 lb, Tension & Compression Load Cell, Welded Construction, Material - 17-4 PH S.S. , 3/8-24-Thread , Water Resistant , 28 Awg 4 Conductor Braided Shielded Clear PVC - 10 ft Long
Description
LCB200 (L1652), 2000 lb, Tension & Compression Load Cell, Welded Construction, Material - 17-4 PH S.S. , 3/8-24-Thread , Water Resistant , 28 Awg 4 Conductor Braided Shielded Clear PVC - 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LCB200 Tension & Compression Load Cell - QSH01236 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCB200 Tension & Compression Load Cell
QSH01236
LCB200 Tension & Compression Load Cell QSH01236
LCB200 (L1652), 2000 lb, Tension & Compression Load Cell, Welded Construction, Material - 17-4 PH S.S. , 3/8-24-Thread , Water Resistant , 28 Awg 4 Conductor Braided Shielded Clear PVC - 10 ft Long

LCB200 (L1652), 2000 lb, Tension & Compression Load Cell, Welded Construction, Material - 17-4 PH S.S. , 3/8-24-Thread , Water Resistant , 28 Awg 4 Conductor Braided Shielded Clear PVC - 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH01236
Product Name LCB200 Tension & Compression Load Cell
Force Rating 2000 lbs (907 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

PLATED STEEL PRESSURE SENSOR, 0-653PSIA - 2CP50-71-1 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Motorized Test Stand, 1,500 lbF 110V, with force gauge mount - ESM1500FG - Transcat, Inc.
Specs
Force Rating 1500 lbs (680 kg)
Device Gauge / Indicator
View Details
Piezoelectric force washer CFW/50kN - 1-CFW/50KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 1.00 ±% Full Scale
Output pC (passive piezoelectric)
View Details
Force Gauges - 1925886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details