FUTEK Advanced Sensor Technology, Inc. LSB200 JR S-Beam Load Cell FSH03004

Description
LSB200 , 100 g , JR S-Beam Load Cell , Material - 2024-T4 , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long, “No Risk Life Time Warrantyâ€
Description
LSB200 , 100 g , JR S-Beam Load Cell , Material - 2024-T4 , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long, “No Risk Life Time Warrantyâ€

Suppliers

Company
Product
Description
Supplier Links
LSB200 JR S-Beam Load Cell - FSH03004 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB200 JR S-Beam Load Cell
FSH03004
LSB200 JR S-Beam Load Cell FSH03004
LSB200 , 100 g , JR S-Beam Load Cell , Material - 2024-T4 , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long, “No Risk Life Time Warrantyâ€

LSB200 , 100 g , JR S-Beam Load Cell , Material - 2024-T4 , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long, “No Risk Life Time Warrantyâ€

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH03004
Product Name LSB200 JR S-Beam Load Cell
Force Rating 0.2205 lbs (0.1000 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Single point load cell SP4MC3MR/30kg - 1-SP4MC3MR/30KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 66.15 lbs (30 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Precision S Beam Load Cell Universal / Tension or Compression - SBO Series - Transducer Techniques, LLC
Specs
Force Rating 50 lbs (22.68 kg)
Force Measured Tension (optional feature); Compression
Package S-beam
View Details
Force Gauge - PCE-DDM 3WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details