LCF501 , 12500 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , 2 mV/V , Material - 17-4 PH S.S. , M33x2-Thread , Fatigue Rated & TEDS IEEE1451.4 , 6 Pin Bendix Receptacle, PT02A-10-6P
| FUTEK Advanced Sensor Technology, Inc. | |
|---|---|
| Product Category | Force and Load Sensors |
| Product Number | FSH02984 |
| Product Name | LCF501 Fatigue Rated Low Profile Universal Pancake Load Cell |
| Force Rating | 12500 lbs (5669 kg) |
| Accuracy | -0.10 to 0.10 ±% Full Scale |
| Package | Pancake |
| Output | Analog Voltage |