FUTEK Advanced Sensor Technology, Inc. MTA500 Low Profile Thrust and Moment Load Cell FSH02299

Description
MTA500 , Ch Fz: 5000 lb; Ch Mx: 1000 in-lb; Ch My: 1000 in-lb , Low Profile Thrust and Moment Load Cell , Material - 17-4 PH S.S. , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
MTA500 , Ch Fz: 5000 lb; Ch Mx: 1000 in-lb; Ch My: 1000 in-lb , Low Profile Thrust and Moment Load Cell , Material - 17-4 PH S.S. , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
MTA500 Low Profile Thrust and Moment Load Cell - FSH02299 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
MTA500 Low Profile Thrust and Moment Load Cell
FSH02299
MTA500 Low Profile Thrust and Moment Load Cell FSH02299
MTA500 , Ch Fz: 5000 lb; Ch Mx: 1000 in-lb; Ch My: 1000 in-lb , Low Profile Thrust and Moment Load Cell , Material - 17-4 PH S.S. , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

MTA500 , Ch Fz: 5000 lb; Ch Mx: 1000 in-lb; Ch My: 1000 in-lb , Low Profile Thrust and Moment Load Cell , Material - 17-4 PH S.S. , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02299
Product Name MTA500 Low Profile Thrust and Moment Load Cell
Force Rating 5000 lbs (2268 kg)
Accuracy -0.20 to 0.20 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Tensile/Compr. force transducer S9M/50kN - 1-S9M/50KN-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.02 ±% Full Scale
Output mV/V (passive strain gauge)
View Details
A Compact Accurate Load Cell Universal / Tension or Compression - SWO Series - Transducer Techniques, LLC
Specs
Force Rating 1000 to 50000 lbs (454 to 22676 kg)
Force Measured Tension (optional feature); Compression
Output Analog Voltage
View Details
Force Gauge - PCE-DDM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details