FUTEK Advanced Sensor Technology, Inc. QLA238 Custom Thru/Hole Donut Load Cell QSH00578

Description
QLA238 , 40000 lb , Custom Thru/Hole Donut Load Cell , Roller , Material - 17-4 PH S.S. , 2.76" [70 mm] ID , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long
Description
QLA238 , 40000 lb , Custom Thru/Hole Donut Load Cell , Roller , Material - 17-4 PH S.S. , 2.76" [70 mm] ID , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
QLA238 Custom Thru/Hole Donut Load Cell - QSH00578 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
QLA238 Custom Thru/Hole Donut Load Cell
QSH00578
QLA238 Custom Thru/Hole Donut Load Cell QSH00578
QLA238 , 40000 lb , Custom Thru/Hole Donut Load Cell , Roller , Material - 17-4 PH S.S. , 2.76" [70 mm] ID , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long

QLA238 , 40000 lb , Custom Thru/Hole Donut Load Cell , Roller , Material - 17-4 PH S.S. , 2.76" [70 mm] ID , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00578
Product Name QLA238 Custom Thru/Hole Donut Load Cell
Force Rating 40000 lbs (18141 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Ringtorsional load cell RtN0.05/100t - 1-RTN0.05/100T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 200000 lbs (90703 kg)
Accuracy 0.05 ±% Full Scale
Force Measured Compression
View Details
Force Gauge - PCE-DDM 5WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
MR07-1000 - Force sensor, 1000 lbF / 16000 ozF / 500 kgF / 5000 N / 5 kN - MR07-1000 - Mark-10 Corporation
Specs
Force Rating 1124 lbs (510 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details