FUTEK Advanced Sensor Technology, Inc. LCF455 Low Profile Universal Pancake With Tension Base FSH02410

Description
LCF455 , 1000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 2024-T4 , M16x2-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF455 , 1000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 2024-T4 , M16x2-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF455 Low Profile Universal Pancake With Tension Base - FSH02410 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF455 Low Profile Universal Pancake With Tension Base
FSH02410
LCF455 Low Profile Universal Pancake With Tension Base FSH02410
LCF455 , 1000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 2024-T4 , M16x2-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF455 , 1000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 2024-T4 , M16x2-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02410
Product Name LCF455 Low Profile Universal Pancake With Tension Base
Force Rating 1000 lbs (454 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Weighing module with HLCB1C3 load cell - 1-HLC/M3LBR110KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 243 lbs (110 kg)
Package Tank Weighing
Output Passive (mV/V)
View Details
Load Cell - 227283579 - Radwell International
Transducer Techniques, LLC
Specs
Device Sensor Element / Chip
View Details
Force Gauge - PCE-DDM 3WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details