FUTEK Advanced Sensor Technology, Inc. LCB400 Tension & Compression Load Cell FSH03303

Description
LCB400 , 3000 lb , Tension & Compression Load Cell , 5 VDC +/-4 VDC , Material - 17-4 PH S.S. , 3/4-16-Thread , Internal Amplifier , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCB400 , 3000 lb , Tension & Compression Load Cell , 5 VDC +/-4 VDC , Material - 17-4 PH S.S. , 3/4-16-Thread , Internal Amplifier , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCB400 Tension & Compression Load Cell - FSH03303 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCB400 Tension & Compression Load Cell
FSH03303
LCB400 Tension & Compression Load Cell FSH03303
LCB400 , 3000 lb , Tension & Compression Load Cell , 5 VDC +/-4 VDC , Material - 17-4 PH S.S. , 3/4-16-Thread , Internal Amplifier , 6 Pin Bendix Receptacle, PT02A-10-6P

LCB400 , 3000 lb , Tension & Compression Load Cell , 5 VDC +/-4 VDC , Material - 17-4 PH S.S. , 3/4-16-Thread , Internal Amplifier , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH03303
Product Name LCB400 Tension & Compression Load Cell
Force Rating 3000 lbs (1361 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Bending beam load cell HLCF2C3/1.76t - 1-HLCF2C3/1.76T-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 3520 lbs (1596 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
Low Profile Compression only Load Button Load Cell with Treaded Mounting Holes - LBM Series - Transducer Techniques, LLC
Specs
Force Rating 50 to 10000 lbs (22.68 to 4535 kg)
Force Measured Compression
Package Pancake
View Details
Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details