FUTEK Advanced Sensor Technology, Inc. LLB210 SubminiatureThreaded Load Button FSH02708

Description
LLB210 , 10 lb , Subminiature Threaded Load Button , Standard , Material - 17-4 PH S.S. , #2-56-Thread , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long
Description
LLB210 , 10 lb , Subminiature Threaded Load Button , Standard , Material - 17-4 PH S.S. , #2-56-Thread , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLB210 SubminiatureThreaded Load Button - FSH02708 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLB210 SubminiatureThreaded Load Button
FSH02708
LLB210 SubminiatureThreaded Load Button FSH02708
LLB210 , 10 lb , Subminiature Threaded Load Button , Standard , Material - 17-4 PH S.S. , #2-56-Thread , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long

LLB210 , 10 lb , Subminiature Threaded Load Button , Standard , Material - 17-4 PH S.S. , #2-56-Thread , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02708
Product Name LLB210 SubminiatureThreaded Load Button
Force Rating 10 lbs (4.54 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 1925889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Device Gauge / Indicator
View Details
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Basic ergonomics testing kit w/force gauge, 500 lbF / 2500 N - EKE-500-1 - Transcat, Inc.
Specs
Force Rating 500 lbs (227 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Digital load cell RS485 - 1-FIT5AEB3/5KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 11.03 lbs (5 kg)
Output RS-485
Device Sensor Element / Chip; Sensor / Transducer
View Details