FUTEK Advanced Sensor Technology, Inc. QLA277 Custom Thru Hole/Donut Load Cell QSH00838

Description
QLA277 , 50000 lb , Custom Thru Hole/Donut Load Cell , Material - 17-4 PH S.S. , 2 1/4" [57.2 mm] ID , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long
Description
QLA277 , 50000 lb , Custom Thru Hole/Donut Load Cell , Material - 17-4 PH S.S. , 2 1/4" [57.2 mm] ID , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
QLA277 Custom Thru Hole/Donut Load Cell - QSH00838 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
QLA277 Custom Thru Hole/Donut Load Cell
QSH00838
QLA277 Custom Thru Hole/Donut Load Cell QSH00838
QLA277 , 50000 lb , Custom Thru Hole/Donut Load Cell , Material - 17-4 PH S.S. , 2 1/4" [57.2 mm] ID , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

QLA277 , 50000 lb , Custom Thru Hole/Donut Load Cell , Material - 17-4 PH S.S. , 2 1/4" [57.2 mm] ID , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00838
Product Name QLA277 Custom Thru Hole/Donut Load Cell
Force Rating 50000 lbs (22676 kg)
Accuracy -1.00 to 1.00 ±% Full Scale
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Force Introduction washers for KMR+/2MN - 1-KMRW/2MN - Hottinger Brüel & Kjær A/S
Specs
Device Sensor Element / Chip
View Details
Low Capacity Single Point Bending Beam Load Cell - LSP Series - Transducer Techniques, LLC
Specs
Force Rating 1 to 10 lbs (0.4535 to 4.54 kg)
Shear Type Single Point Bending Beam
Output Analog Voltage
View Details
Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details