FUTEK Advanced Sensor Technology, Inc. QLA286 Tension & Compression In-line Load Cell QSH00953

Description
QLA286 , 3000 lb , Tension & Compression In-line Load Cell , Material - 17-4 PH S.S. , 1/2-20-Thread , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long, exit out of the bottom
Description
QLA286 , 3000 lb , Tension & Compression In-line Load Cell , Material - 17-4 PH S.S. , 1/2-20-Thread , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long, exit out of the bottom

Suppliers

Company
Product
Description
Supplier Links
QLA286 Tension & Compression In-line Load Cell - QSH00953 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
QLA286 Tension & Compression In-line Load Cell
QSH00953
QLA286 Tension & Compression In-line Load Cell QSH00953
QLA286 , 3000 lb , Tension & Compression In-line Load Cell , Material - 17-4 PH S.S. , 1/2-20-Thread , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long, exit out of the bottom

QLA286 , 3000 lb , Tension & Compression In-line Load Cell , Material - 17-4 PH S.S. , 1/2-20-Thread , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long, exit out of the bottom

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00953
Product Name QLA286 Tension & Compression In-line Load Cell
Force Rating 3000 lbs (1361 kg)
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Bending beam load cell HLCA1C3/1.76t - 1-HLCA1C3/1.76T-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 3520 lbs (1596 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
Low Profile Compression only Load Button Load Cell with Treaded Mounting Holes - LBM Series - Transducer Techniques, LLC
Specs
Force Rating 50 to 10000 lbs (22.68 to 4535 kg)
Force Measured Compression
Package Pancake
View Details
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details