FUTEK Advanced Sensor Technology, Inc. QLA205 Tension and Compression Load Cell QSH00433

Description
QLA205 (L1652-Q10825), 1000 lb , Tension and Compression Load Cell , Material - 17-4 PH S.S. , 3/8-24-Thread , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long
Description
QLA205 (L1652-Q10825), 1000 lb , Tension and Compression Load Cell , Material - 17-4 PH S.S. , 3/8-24-Thread , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
QLA205 Tension and Compression Load Cell - QSH00433 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
QLA205 Tension and Compression Load Cell
QSH00433
QLA205 Tension and Compression Load Cell QSH00433
QLA205 (L1652-Q10825), 1000 lb , Tension and Compression Load Cell , Material - 17-4 PH S.S. , 3/8-24-Thread , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

QLA205 (L1652-Q10825), 1000 lb , Tension and Compression Load Cell , Material - 17-4 PH S.S. , 3/8-24-Thread , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00433
Product Name QLA205 Tension and Compression Load Cell
Force Rating 1000 lbs (454 kg)
Accuracy -1.00 to 1.00 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Ringtorsional load cell RtN0.05/68t - 1-RTN0.05/68T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 136000 lbs (61678 kg)
Accuracy 0.05 ±% Full Scale
Force Measured Compression
View Details
Hermetically Sealed Load Cell Universal / Tension or Compression - HSW Series - Transducer Techniques, LLC
Specs
Force Rating 1000 to 50000 lbs (454 to 22676 kg)
Force Measured Tension (optional feature); Compression
Output Analog Voltage
View Details
Force Gauge - PCE-DDM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details