FUTEK Advanced Sensor Technology, Inc. QLA129 Custom Load Button w/ Threaded Mounting Holes QSH00076

Description
QLA129 , 50000 N , Custom Load Button w/ M2.5x0.45 Threaded Mounting Holes , 1mV/V +/-2% , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 7 ft Long w/ 6 Pin Binder
Description
QLA129 , 50000 N , Custom Load Button w/ M2.5x0.45 Threaded Mounting Holes , 1mV/V +/-2% , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 7 ft Long w/ 6 Pin Binder

Suppliers

Company
Product
Description
Supplier Links
QLA129 Custom Load Button w/ Threaded Mounting Holes - QSH00076 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
QLA129 Custom Load Button w/ Threaded Mounting Holes
QSH00076
QLA129 Custom Load Button w/ Threaded Mounting Holes QSH00076
QLA129 , 50000 N , Custom Load Button w/ M2.5x0.45 Threaded Mounting Holes , 1mV/V +/-2% , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 7 ft Long w/ 6 Pin Binder

QLA129 , 50000 N , Custom Load Button w/ M2.5x0.45 Threaded Mounting Holes , 1mV/V +/-2% , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 7 ft Long w/ 6 Pin Binder

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00076
Product Name QLA129 Custom Load Button w/ Threaded Mounting Holes
Force Rating 11240 lbs (5098 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

AC/R PRESS&TEMP 9-149PSIA - 112CP3-6 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Bending beam load cell HLCA1D1/2.2t - 1-HLCA1D1/2.2T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 4400 lbs (1995 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
Force Gauge - PCE-DDM 5WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Advanced Digital Force Gauge 750lbs +/-0.1%FS - M5-750 - Transcat, Inc.
Specs
Force Rating 750 lbs (340 kg)
Device Gauge / Indicator
View Details