FUTEK Advanced Sensor Technology, Inc. QLA128 Custom Load Button w/ Threaded Mounting Holes QSH00065

Description
QLA128 , 10000 N , Custom Load Button w/ M2.5x0.45 Threaded Mounting Holes , 1mV/V +/-2% , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 7 ft Long w/ 6 Pin Binder
Description
QLA128 , 10000 N , Custom Load Button w/ M2.5x0.45 Threaded Mounting Holes , 1mV/V +/-2% , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 7 ft Long w/ 6 Pin Binder

Suppliers

Company
Product
Description
Supplier Links
QLA128 Custom Load Button w/ Threaded Mounting Holes - QSH00065 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
QLA128 Custom Load Button w/ Threaded Mounting Holes
QSH00065
QLA128 Custom Load Button w/ Threaded Mounting Holes QSH00065
QLA128 , 10000 N , Custom Load Button w/ M2.5x0.45 Threaded Mounting Holes , 1mV/V +/-2% , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 7 ft Long w/ 6 Pin Binder

QLA128 , 10000 N , Custom Load Button w/ M2.5x0.45 Threaded Mounting Holes , 1mV/V +/-2% , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 7 ft Long w/ 6 Pin Binder

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00065
Product Name QLA128 Custom Load Button w/ Threaded Mounting Holes
Force Rating 2248 lbs (1020 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressductor PillowBlock Load cells - horizontal force measurement - PFTL101 - ABB Measurement & Analytics
Specs
Force Rating 112 to 4496 lbs (50.98 to 2039 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Force Sensors, Load Cells - 223-EXFTC-20N-C20012-ND - DigiKey
Specs
Force Rating 4.41 lbs (2 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Tensile/Compr. force transducer S2M/500N - 1-S2M/500N-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.02 ±% Full Scale
Output mV/V (passive strain gauge)
View Details
Tension and Compression Load Cell - X-S03-A - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details