FUTEK Advanced Sensor Technology, Inc. MAU300 Stick Shift/Gear Shift Knob Load Cell FSH01985

Description
MAU300 , Ch Fx: 200 lb; Ch Fy: 200 lb , Stick Shift Long/Gear Shift Long Knob Load Cell , Material - 2024-T4 , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long
Description
MAU300 , Ch Fx: 200 lb; Ch Fy: 200 lb , Stick Shift Long/Gear Shift Long Knob Load Cell , Material - 2024-T4 , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
MAU300 Stick Shift/Gear Shift Knob Load Cell - FSH01985 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
MAU300 Stick Shift/Gear Shift Knob Load Cell
FSH01985
MAU300 Stick Shift/Gear Shift Knob Load Cell FSH01985
MAU300 , Ch Fx: 200 lb; Ch Fy: 200 lb , Stick Shift Long/Gear Shift Long Knob Load Cell , Material - 2024-T4 , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

MAU300 , Ch Fx: 200 lb; Ch Fy: 200 lb , Stick Shift Long/Gear Shift Long Knob Load Cell , Material - 2024-T4 , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01985
Product Name MAU300 Stick Shift/Gear Shift Knob Load Cell
Force Rating 200 lbs (90.7 kg)
Accuracy -0.25 to 0.25 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Single point load cell SP8C3/8kg - 1-SP8C3/8KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 17.64 lbs (8 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Through Hole Donut Compression Load Cell (2.00 O.D.) - THC Series - Transducer Techniques, LLC
Specs
Force Rating 250 to 10000 lbs (113 to 4535 kg)
Force Measured Compression
Package Donut / Washer
View Details
Force Gauge - PCE-DDM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details