FUTEK Advanced Sensor Technology, Inc. LTH350 Donut Load Cell QSH00821

Description
LTH350 (L2761-Q10589) , 500 lb , Donut Load Cell , Cable exits out of the top OD surface , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , Exit out of the top, 24 in Long
Description
LTH350 (L2761-Q10589) , 500 lb , Donut Load Cell , Cable exits out of the top OD surface , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , Exit out of the top, 24 in Long

Suppliers

Company
Product
Description
Supplier Links
LTH350 Donut Load Cell - QSH00821 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LTH350 Donut Load Cell
QSH00821
LTH350 Donut Load Cell QSH00821
LTH350 (L2761-Q10589) , 500 lb , Donut Load Cell , Cable exits out of the top OD surface , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , Exit out of the top, 24 in Long

LTH350 (L2761-Q10589) , 500 lb , Donut Load Cell , Cable exits out of the top OD surface , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , Exit out of the top, 24 in Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00821
Product Name LTH350 Donut Load Cell
Force Rating 500 lbs (227 kg)
Accuracy -1.00 to 1.00 ±% Full Scale
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 606593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Digital Force Gauge, 500lb/250kg/2500N - M2-500 - Transcat, Inc.
Specs
Force Rating 500 lbs (227 kg)
Device Gauge / Indicator
View Details
Bending beam load cell HLCA1C3/220kg - 1-HLCA1C3/220KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 485 lbs (220 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details