FUTEK Advanced Sensor Technology, Inc. LSB352 Tension & Compression Load Cell FSH03279

Description
LSB352 , 1000 lb , Tension & Compression Load Cell , Rated Output (3 mV/V, 350 ohm) , Material - 17-4 PH S.S. , 1/2-20-Thread, Overload Protection, 4 Pin Lemo Receptacle, EGG.0B.304.CLL, Temperature Compensated from 5 to 122 F (-15 to 50 C)
Description
LSB352 , 1000 lb , Tension & Compression Load Cell , Rated Output (3 mV/V, 350 ohm) , Material - 17-4 PH S.S. , 1/2-20-Thread, Overload Protection, 4 Pin Lemo Receptacle, EGG.0B.304.CLL, Temperature Compensated from 5 to 122 F (-15 to 50 C)

Suppliers

Company
Product
Description
Supplier Links
LSB352 Tension & Compression Load Cell - FSH03279 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB352 Tension & Compression Load Cell
FSH03279
LSB352 Tension & Compression Load Cell FSH03279
LSB352 , 1000 lb , Tension & Compression Load Cell , Rated Output (3 mV/V, 350 ohm) , Material - 17-4 PH S.S. , 1/2-20-Thread, Overload Protection, 4 Pin Lemo Receptacle, EGG.0B.304.CLL, Temperature Compensated from 5 to 122 F (-15 to 50 C)

LSB352 , 1000 lb , Tension & Compression Load Cell , Rated Output (3 mV/V, 350 ohm) , Material - 17-4 PH S.S. , 1/2-20-Thread, Overload Protection, 4 Pin Lemo Receptacle, EGG.0B.304.CLL, Temperature Compensated from 5 to 122 F (-15 to 50 C)

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH03279
Product Name LSB352 Tension & Compression Load Cell
Force Rating 1000 lbs (454 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Single point load cell PW2DC3/18kg - 1-PW2DC3/18KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 39.69 lbs (18 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Load Cell - 110587764 - Radwell International
Transducer Techniques, LLC
Specs
Device Sensor Element / Chip
View Details
Force Gauge - PCE-DDM 5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details