FUTEK Advanced Sensor Technology, Inc. LSB210 Submersible Jr S-Beam Load Cell QSH00497

Description
LSB210 , 2 lb , JR. S-Beam Load Cell , Material - 2024-T4 , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long
Description
LSB210 , 2 lb , JR. S-Beam Load Cell , Material - 2024-T4 , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long

Suppliers

Company
Product
Description
Supplier Links
LSB210 Submersible Jr S-Beam Load Cell - QSH00497 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB210 Submersible Jr S-Beam Load Cell
QSH00497
LSB210 Submersible Jr S-Beam Load Cell QSH00497
LSB210 , 2 lb , JR. S-Beam Load Cell , Material - 2024-T4 , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long

LSB210 , 2 lb , JR. S-Beam Load Cell , Material - 2024-T4 , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00497
Product Name LSB210 Submersible Jr S-Beam Load Cell
Force Rating 2 lbs (0.9070 kg)
Accuracy -1.00 to 1.00 ±% Full Scale
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 559785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details
Advanced ergonomics testing kit w/force gauge, 200 lbF / 1000 N - EKE-200-2 - Transcat, Inc.
Specs
Force Rating 200 lbs (90.7 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Digital loadcell external trig, RS485 - 1-FIT7ASB3/20KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output RS-485
Device Sensor Element / Chip; Sensor / Transducer
View Details