FUTEK Advanced Sensor Technology, Inc. LCF555 Low Profile Universal Pancake With Tension Base FSH02756

Description
LCF555 , 100000 lb , Low Profile Universal Pancake With Tension Base , 4 mV/V , Material - 17-4 PH S.S. , M42x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF555 , 100000 lb , Low Profile Universal Pancake With Tension Base , 4 mV/V , Material - 17-4 PH S.S. , M42x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF555 Low Profile Universal Pancake With Tension Base - FSH02756 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF555 Low Profile Universal Pancake With Tension Base
FSH02756
LCF555 Low Profile Universal Pancake With Tension Base FSH02756
LCF555 , 100000 lb , Low Profile Universal Pancake With Tension Base , 4 mV/V , Material - 17-4 PH S.S. , M42x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF555 , 100000 lb , Low Profile Universal Pancake With Tension Base , 4 mV/V , Material - 17-4 PH S.S. , M42x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02756
Product Name LCF555 Low Profile Universal Pancake With Tension Base
Force Rating 100000 lbs (45351 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 559785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Force Gauge,10lbF/5kgF/50N - M2-10 - Transcat, Inc.
Specs
Force Rating 10 lbs (4.54 kg)
Device Gauge / Indicator
View Details
Single point load cell PW29C3/1t - 1-PW29C3/1T-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 2000 lbs (907 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details