FUTEK Advanced Sensor Technology, Inc. MTA400 Tri-Axial Load Cell FSH01877

Description
MTA400 , Ch Fx: 250 lb; Ch Fy: 250 lb; Ch Fz: 500 lb , Tri-Axial Load Cell , Material - 2024-T4 , 1/4-28-Thread , 10 Pin Lemo Receptacle, EGG.1B.310.CLL
Description
MTA400 , Ch Fx: 250 lb; Ch Fy: 250 lb; Ch Fz: 500 lb , Tri-Axial Load Cell , Material - 2024-T4 , 1/4-28-Thread , 10 Pin Lemo Receptacle, EGG.1B.310.CLL

Suppliers

Company
Product
Description
Supplier Links
MTA400 Tri-Axial Load Cell - FSH01877 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
MTA400 Tri-Axial Load Cell
FSH01877
MTA400 Tri-Axial Load Cell FSH01877
MTA400 , Ch Fx: 250 lb; Ch Fy: 250 lb; Ch Fz: 500 lb , Tri-Axial Load Cell , Material - 2024-T4 , 1/4-28-Thread , 10 Pin Lemo Receptacle, EGG.1B.310.CLL

MTA400 , Ch Fx: 250 lb; Ch Fy: 250 lb; Ch Fz: 500 lb , Tri-Axial Load Cell , Material - 2024-T4 , 1/4-28-Thread , 10 Pin Lemo Receptacle, EGG.1B.310.CLL

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01877
Product Name MTA400 Tri-Axial Load Cell
Force Rating 250 lbs (113 kg)
Accuracy -0.25 to 0.25 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
FIT5X/20kgDigital load cell DeviceNet - 1-FIT5XED3/20KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output DeviceNet
Device Sensor Element / Chip; Sensor / Transducer
View Details
Low Profile Compression only Load Button Load Cell with Treaded Mounting Holes - LBM Series - Transducer Techniques, LLC
Specs
Force Rating 50 to 10000 lbs (22.68 to 4535 kg)
Force Measured Compression
Package Pancake
View Details
Force Gauge - PCE-DDM 20WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details