FUTEK Advanced Sensor Technology, Inc. LCF506 Fatigue Rated Pancake Load Cell with Tension Base FSH02993

Description
LCF506 , 25000 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , M33x2-Thread , Fatigue Rated & TEDS IEEE1451.4 , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF506 , 25000 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , M33x2-Thread , Fatigue Rated & TEDS IEEE1451.4 , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF506 Fatigue Rated Pancake Load Cell with Tension Base - FSH02993 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF506 Fatigue Rated Pancake Load Cell with Tension Base
FSH02993
LCF506 Fatigue Rated Pancake Load Cell with Tension Base FSH02993
LCF506 , 25000 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , M33x2-Thread , Fatigue Rated & TEDS IEEE1451.4 , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF506 , 25000 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , M33x2-Thread , Fatigue Rated & TEDS IEEE1451.4 , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02993
Product Name LCF506 Fatigue Rated Pancake Load Cell with Tension Base
Force Rating 25000 lbs (11338 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressductor PillowBlock Load cells - vertical force measurement - PFCL201 - ABB Measurement & Analytics
Specs
Force Rating 1124 to 11240 lbs (510 to 5098 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Force Sensors - 10214578-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Single point load cell SP4MC3MR/7kg - 1-SP4MC3MR/7KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 15.44 lbs (7 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Compression Load Cell - X-L11-D70 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 4000 lbs (50 to 1814 kg)
Force Measured Compression
Output Analog Voltage
View Details