FUTEK Advanced Sensor Technology, Inc. LCA305 Miniature Load Column Load Cell QSH00933

Description
LCA305 , 7500 lb , Miniature Load Column Load Cell , Material - 17-4 PH S.S. , Submersible , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long
Description
LCA305 , 7500 lb , Miniature Load Column Load Cell , Material - 17-4 PH S.S. , Submersible , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LCA305 Miniature Load Column Load Cell - QSH00933 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCA305 Miniature Load Column Load Cell
QSH00933
LCA305 Miniature Load Column Load Cell QSH00933
LCA305 , 7500 lb , Miniature Load Column Load Cell , Material - 17-4 PH S.S. , Submersible , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

LCA305 , 7500 lb , Miniature Load Column Load Cell , Material - 17-4 PH S.S. , Submersible , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00933
Product Name LCA305 Miniature Load Column Load Cell
Force Rating 7500 lbs (3401 kg)
Accuracy -1.00 to 1.00 ±% Full Scale
Package Canister
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Test Stand for Force Gauge - PCE-MTS500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 1124 lbs (510 kg)
Force Measured Compression
Device Gauge / Indicator
View Details
Tension and Compression Load Cell - X-S05-16 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 22.05 to 110 lbs (10 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-80N-E1-K6-G0 - KZ-011-0400-80N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers