FUTEK Advanced Sensor Technology, Inc. LLB205 Subminiature Load Button w/ Bottom Cable Exit FSH02617

Description
LLB205 , 25 lb , Subminiature Load Button w/ Bottom Cable Exit , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long
Description
LLB205 , 25 lb , Subminiature Load Button w/ Bottom Cable Exit , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLB205 Subminiature Load Button w/ Bottom Cable Exit - FSH02617 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLB205 Subminiature Load Button w/ Bottom Cable Exit
FSH02617
LLB205 Subminiature Load Button w/ Bottom Cable Exit FSH02617
LLB205 , 25 lb , Subminiature Load Button w/ Bottom Cable Exit , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long

LLB205 , 25 lb , Subminiature Load Button w/ Bottom Cable Exit , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02617
Product Name LLB205 Subminiature Load Button w/ Bottom Cable Exit
Force Rating 25 lbs (11.34 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Force Introduction washers f. KMR+/600KN - 1-KMRW/600KN - Hottinger Brüel & Kjær A/S
Specs
Device Sensor Element / Chip
View Details
Heavy Duty Shear Beam Load Cell - SBL Series - Transducer Techniques, LLC
Specs
Force Rating 500 to 20000 lbs (227 to 9070 kg)
Shear Type Shear Beam
Output Analog Voltage
View Details
Force Gauge - PCE-DDM 3WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details