FUTEK Advanced Sensor Technology, Inc. LCF705 Pancake Load Cell with Tension Base FSH03064

Description
LCF705 , 400000 lb , Pancake Load Cell with Tension Base , Material - 17-4 PH S.S. , M90x3-Thread , 4 mV/V , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF705 , 400000 lb , Pancake Load Cell with Tension Base , Material - 17-4 PH S.S. , M90x3-Thread , 4 mV/V , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF705 Pancake Load Cell with Tension Base - FSH03064 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF705 Pancake Load Cell with Tension Base
FSH03064
LCF705 Pancake Load Cell with Tension Base FSH03064
LCF705 , 400000 lb , Pancake Load Cell with Tension Base , Material - 17-4 PH S.S. , M90x3-Thread , 4 mV/V , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF705 , 400000 lb , Pancake Load Cell with Tension Base , Material - 17-4 PH S.S. , M90x3-Thread , 4 mV/V , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH03064
Product Name LCF705 Pancake Load Cell with Tension Base
Force Rating 400000 lbs (181406 kg)
Accuracy -0.20 to 0.20 ±% Full Scale
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Ring Force Transducer - 1217C2 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Output Piezoelectric charge
Device Sensor Element / Chip; Sensor / Transducer
View Details
Through Hole Donut Compression Load Cell (1.50 O.D.) - THB Series - Transducer Techniques, LLC
Specs
Force Rating 100 to 2000 lbs (45.35 to 907 kg)
Force Measured Compression
Package Donut / Washer
View Details
Force Gauge - PCE-DFG 500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details