FUTEK Advanced Sensor Technology, Inc. LSM400 Mini Beam Load Cell FSH02706

Description
LSM400 , 150 lb , Mini Beam Load Cell , Standard , Material - 2024-T4 , #10-32-Thread , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long
Description
LSM400 , 150 lb , Mini Beam Load Cell , Standard , Material - 2024-T4 , #10-32-Thread , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long

Suppliers

Company
Product
Description
Supplier Links
LSM400 Mini Beam Load Cell - FSH02706 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSM400 Mini Beam Load Cell
FSH02706
LSM400 Mini Beam Load Cell FSH02706
LSM400 , 150 lb , Mini Beam Load Cell , Standard , Material - 2024-T4 , #10-32-Thread , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long

LSM400 , 150 lb , Mini Beam Load Cell , Standard , Material - 2024-T4 , #10-32-Thread , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02706
Product Name LSM400 Mini Beam Load Cell
Force Rating 150 lbs (68.03 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Weighing module w.load cell HLCB1C3/2.2t - 1-HLC/M3LBR2.2T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 4400 lbs (1995 kg)
Package Tank Weighing
Output Passive (mV/V)
View Details
Economical Beading Beam Load Cell - EBB Series - Transducer Techniques, LLC
Specs
Force Rating 1 to 10 lbs (0.4535 to 4.54 kg)
Shear Type Bending Beam
Output Analog Voltage
View Details
Force Gauge - PCE-DDM 3WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details