FUTEK Advanced Sensor Technology, Inc. LSM300 Parallelogram Load Cell QSH01192

Description
LSM300 , 50 lb , Parallelogram Load Cell w/ Special Mounting Provisions, Output must be between 1.5 - 2.5 mV/V , Material - 2024-T4 , #10-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long
Description
LSM300 , 50 lb , Parallelogram Load Cell w/ Special Mounting Provisions, Output must be between 1.5 - 2.5 mV/V , Material - 2024-T4 , #10-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long

Suppliers

Company
Product
Description
Supplier Links
LSM300 Parallelogram Load Cell - QSH01192 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSM300 Parallelogram Load Cell
QSH01192
LSM300 Parallelogram Load Cell QSH01192
LSM300 , 50 lb , Parallelogram Load Cell w/ Special Mounting Provisions, Output must be between 1.5 - 2.5 mV/V , Material - 2024-T4 , #10-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long

LSM300 , 50 lb , Parallelogram Load Cell w/ Special Mounting Provisions, Output must be between 1.5 - 2.5 mV/V , Material - 2024-T4 , #10-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH01192
Product Name LSM300 Parallelogram Load Cell
Force Rating 50 lbs (22.68 kg)
Accuracy -0.02 to 0.02 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge 50lb/800oz/25kg/25000g/250N - M5-50 - Transcat, Inc.
Specs
Force Rating 50 lbs (22.68 kg)
Device Gauge / Indicator
View Details
Single point load cell PW27BC3/20kg - 1-PW27BC3/20KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Gauges - 432211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 0.0882 to 0.6614 lbs (0.0400 to 0.2999 kg)
Accuracy 2.00 ±% Full Scale
Device Gauge / Indicator
View Details