FUTEK Advanced Sensor Technology, Inc. LSB210 Submersible Jr S-Beam Load Cell QSH01268

Description
LSB210 , 100 lb , JR. S-Beam Load Cell , Submersible Version , Material - 17-4 PH S.S. , M3x0.5-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 50 ft Long
Description
LSB210 , 100 lb , JR. S-Beam Load Cell , Submersible Version , Material - 17-4 PH S.S. , M3x0.5-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 50 ft Long

Suppliers

Company
Product
Description
Supplier Links
LSB210 Submersible Jr S-Beam Load Cell - QSH01268 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB210 Submersible Jr S-Beam Load Cell
QSH01268
LSB210 Submersible Jr S-Beam Load Cell QSH01268
LSB210 , 100 lb , JR. S-Beam Load Cell , Submersible Version , Material - 17-4 PH S.S. , M3x0.5-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 50 ft Long

LSB210 , 100 lb , JR. S-Beam Load Cell , Submersible Version , Material - 17-4 PH S.S. , M3x0.5-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 50 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH01268
Product Name LSB210 Submersible Jr S-Beam Load Cell
Force Rating 100 lbs (45.35 kg)
Accuracy -1.00 to 1.00 ±% Full Scale
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Bending beam load cell HLCA1C3/220kg - 1-HLCA1C3/220KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 485 lbs (220 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
Low Profile Compression only Load Button Load Cell with Treaded Mounting Holes - LBM Series - Transducer Techniques, LLC
Specs
Force Rating 50 to 10000 lbs (22.68 to 4535 kg)
Force Measured Compression
Package Pancake
View Details
Force Gauge - PCE-DDM 5WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details