FUTEK Advanced Sensor Technology, Inc. LCM200 Ultra Light Miniature Universal FSH01933

Description
LCM200 , 500 lb , Ultra Light Miniature Universal , Standard , Material - 17-4 PH S.S. , 3/8-24-Thread , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long
Description
LCM200 , 500 lb , Ultra Light Miniature Universal , Standard , Material - 17-4 PH S.S. , 3/8-24-Thread , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LCM200 Ultra Light Miniature Universal - FSH01933 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCM200 Ultra Light Miniature Universal
FSH01933
LCM200 Ultra Light Miniature Universal FSH01933
LCM200 , 500 lb , Ultra Light Miniature Universal , Standard , Material - 17-4 PH S.S. , 3/8-24-Thread , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

LCM200 , 500 lb , Ultra Light Miniature Universal , Standard , Material - 17-4 PH S.S. , 3/8-24-Thread , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01933
Product Name LCM200 Ultra Light Miniature Universal
Force Rating 500 lbs (227 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
FIT5X/10kgDigital load cell CANopen - 1-FIT5XEC3/10KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 22.05 lbs (10 kg)
Output CANopen
Device Sensor Element / Chip; Sensor / Transducer
View Details
Ultra Precision Mini Load Cell Universal/Tension or Compression - MDB Series - Transducer Techniques, LLC
Specs
Force Rating 2.5 to 100 lbs (1.13 to 45.35 kg)
Force Measured Tension (optional feature); Compression
Package Miniature
View Details
Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details