FUTEK Advanced Sensor Technology, Inc. LTH350 Donut Load Cell QSH00713

Description
LTH350 , 2000 lb , Donut Load Cell , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , Submersible , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long
Description
LTH350 , 2000 lb , Donut Load Cell , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , Submersible , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LTH350 Donut Load Cell - QSH00713 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LTH350 Donut Load Cell
QSH00713
LTH350 Donut Load Cell QSH00713
LTH350 , 2000 lb , Donut Load Cell , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , Submersible , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

LTH350 , 2000 lb , Donut Load Cell , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , Submersible , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00713
Product Name LTH350 Donut Load Cell
Force Rating 2000 lbs (907 kg)
Accuracy -1.00 to 1.00 ±% Full Scale
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Compression load cell C2/50kg - 1-C2/50KG - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Force Rating 110 lbs (50 kg)
Accuracy 0.20 ±% Full Scale
Force Measured Compression
View Details
Low Profile Compression only Load Column Load Cell with Mounting - CLC Series - Transducer Techniques, LLC
Specs
Force Rating 50000 to 400000 lbs (22676 to 181406 kg)
Force Measured Compression
Package Canister
View Details
Force Gauge - PCE-DDM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details