FUTEK Advanced Sensor Technology, Inc. LCF451 Fatigue Rated Low Profile Universal Pancake Load Cell FSH02240

Description
LCF451 , 250 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , Standard , Material - 2024-T4 , M16x2-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF451 , 250 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , Standard , Material - 2024-T4 , M16x2-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF451 Fatigue Rated Low Profile Universal Pancake Load Cell - FSH02240 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF451 Fatigue Rated Low Profile Universal Pancake Load Cell
FSH02240
LCF451 Fatigue Rated Low Profile Universal Pancake Load Cell FSH02240
LCF451 , 250 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , Standard , Material - 2024-T4 , M16x2-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF451 , 250 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , Standard , Material - 2024-T4 , M16x2-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02240
Product Name LCF451 Fatigue Rated Low Profile Universal Pancake Load Cell
Force Rating 250 lbs (113 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 1925896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Force Gauge - PCE-DDM 3WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
100lb/50kg/500N Force Gauge - M3-100 - Transcat, Inc.
Specs
Force Rating 100 lbs (45.35 kg)
Device Gauge / Indicator
View Details
Load cell C3 OIML IP68/IP69K 20t - 1-C16A3C3/20T/L-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 40000 lbs (18141 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details