FUTEK Advanced Sensor Technology, Inc. LSM300 Parallelogram Load Cell QSH00973

Description
LSM300 , 5 lb , Parallelogram Load Cell , w/ Overload Protection , Material - 2024-T4 , #10-32-Thread , Water Resistant , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long
Description
LSM300 , 5 lb , Parallelogram Load Cell , w/ Overload Protection , Material - 2024-T4 , #10-32-Thread , Water Resistant , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long

Suppliers

Company
Product
Description
Supplier Links
LSM300 Parallelogram Load Cell - QSH00973 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSM300 Parallelogram Load Cell
QSH00973
LSM300 Parallelogram Load Cell QSH00973
LSM300 , 5 lb , Parallelogram Load Cell , w/ Overload Protection , Material - 2024-T4 , #10-32-Thread , Water Resistant , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long

LSM300 , 5 lb , Parallelogram Load Cell , w/ Overload Protection , Material - 2024-T4 , #10-32-Thread , Water Resistant , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00973
Product Name LSM300 Parallelogram Load Cell
Force Rating 5 lbs (2.27 kg)
Accuracy -0.02 to 0.02 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Load cell HLCB1 OIML C3 550kg 6m - 1-HLCB1C3/550KGA - Hottinger Brüel & Kjær A/S
Specs
Force Rating 1213 lbs (550 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
Through Hole Donut Compression Load Cell (1.50 O.D.) - THB Series - Transducer Techniques, LLC
Specs
Force Rating 100 to 2000 lbs (45.35 to 907 kg)
Force Measured Compression
Package Donut / Washer
View Details
Force Gauge - PCE-CS 3000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6613 lbs (2999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details