FUTEK Advanced Sensor Technology, Inc. LSB210 Submersible Jr S-Beam Load Cell QSH00618

Description
LSB210 , 100 g , JR. S-Beam Load Cell , Material - 2024-T4 , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long
Description
LSB210 , 100 g , JR. S-Beam Load Cell , Material - 2024-T4 , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long

Suppliers

Company
Product
Description
Supplier Links
LSB210 Submersible Jr S-Beam Load Cell - QSH00618 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB210 Submersible Jr S-Beam Load Cell
QSH00618
LSB210 Submersible Jr S-Beam Load Cell QSH00618
LSB210 , 100 g , JR. S-Beam Load Cell , Material - 2024-T4 , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long

LSB210 , 100 g , JR. S-Beam Load Cell , Material - 2024-T4 , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00618
Product Name LSB210 Submersible Jr S-Beam Load Cell
Force Rating 0.2205 lbs (0.1000 kg)
Accuracy -3.00 to 3.00 ±% Full Scale
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Bending beam load cell HLCA1D1/550kg - 1-HLCA1D1/550KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 1213 lbs (550 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
Ultra-Low Profile Load Cell Universal / Tension or Compression - LPO Series - Transducer Techniques, LLC
Specs
Force Rating 500 to 20000 lbs (227 to 9070 kg)
Force Measured Tension (optional feature); Compression
Output Analog Voltage
View Details
Force Gauge - PCE-DDM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 22480 lbs (10195 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details