FUTEK Advanced Sensor Technology, Inc. LCM300 Tension & Compression Load Cell (Miniature/Inline Threaded) FSH03591

Description
LCM300 , 25 lb , Tension & Compression Load Cell (Miniature/Inline Threaded) , Material - 2024-T4 , M6x1-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 20 ft Long
Description
LCM300 , 25 lb , Tension & Compression Load Cell (Miniature/Inline Threaded) , Material - 2024-T4 , M6x1-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 20 ft Long

Suppliers

Company
Product
Description
Supplier Links
LCM300 Tension & Compression Load Cell (Miniature/Inline Threaded) - FSH03591 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCM300 Tension & Compression Load Cell (Miniature/Inline Threaded)
FSH03591
LCM300 Tension & Compression Load Cell (Miniature/Inline Threaded) FSH03591
LCM300 , 25 lb , Tension & Compression Load Cell (Miniature/Inline Threaded) , Material - 2024-T4 , M6x1-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 20 ft Long

LCM300 , 25 lb , Tension & Compression Load Cell (Miniature/Inline Threaded) , Material - 2024-T4 , M6x1-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 20 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH03591
Product Name LCM300 Tension & Compression Load Cell (Miniature/Inline Threaded)
Force Rating 25 lbs (11.34 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 7226956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Force Gauge - PCE-CS 3000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6613 lbs (2999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Force Gauge,500 lbF/250 kgF /2500 N - M3-500 - Transcat, Inc.
Specs
Force Rating 500 lbs (227 kg)
Device Gauge / Indicator
View Details
Compression Force Transducer C10/50kN - 1-C10/50KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.04 ±% Full Scale
Output mV/V (passive strain gauge)
View Details