FUTEK Advanced Sensor Technology, Inc. LCF705 Pancake Load Cell with Tension Base FSH02586

Description
LCF705 , 400000 lb , Pancake Load Cell with Tension Base , Standard , Material - 17-4 PH S.S. , 3 1/2-8-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P w/ Auto Recognition Chip
Description
LCF705 , 400000 lb , Pancake Load Cell with Tension Base , Standard , Material - 17-4 PH S.S. , 3 1/2-8-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P w/ Auto Recognition Chip

Suppliers

Company
Product
Description
Supplier Links
LCF705 Pancake Load Cell with Tension Base - FSH02586 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF705 Pancake Load Cell with Tension Base
FSH02586
LCF705 Pancake Load Cell with Tension Base FSH02586
LCF705 , 400000 lb , Pancake Load Cell with Tension Base , Standard , Material - 17-4 PH S.S. , 3 1/2-8-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P w/ Auto Recognition Chip

LCF705 , 400000 lb , Pancake Load Cell with Tension Base , Standard , Material - 17-4 PH S.S. , 3 1/2-8-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P w/ Auto Recognition Chip

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02586
Product Name LCF705 Pancake Load Cell with Tension Base
Force Rating 400000 lbs (181406 kg)
Accuracy -0.20 to 0.20 ±% Full Scale
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Force Introduction washers f. KMR+/100KN - 1-KMRW/100KN - Hottinger Brüel & Kjær A/S
Specs
Device Sensor Element / Chip
View Details
Accurate / High Reliable Marine & Industrial Clevis Load Pin Load Cell - CLP Series - Transducer Techniques, LLC
Specs
Force Rating 750 to 200000 lbs (340 to 90703 kg)
Force Measured Tension (optional feature); Compression
Package Load Pin
View Details
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details