FUTEK Advanced Sensor Technology, Inc. LRF400 Tension & Compression QSH01303

Description
LRF400 , 5 lb , Tension & Compression , Temperature Compensated from -4 to 86 F , Material - 2024-T4 , #10-32-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL
Description
LRF400 , 5 lb , Tension & Compression , Temperature Compensated from -4 to 86 F , Material - 2024-T4 , #10-32-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

Suppliers

Company
Product
Description
Supplier Links
LRF400 Tension & Compression - QSH01303 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LRF400 Tension & Compression
QSH01303
LRF400 Tension & Compression QSH01303
LRF400 , 5 lb , Tension & Compression , Temperature Compensated from -4 to 86 F , Material - 2024-T4 , #10-32-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

LRF400 , 5 lb , Tension & Compression , Temperature Compensated from -4 to 86 F , Material - 2024-T4 , #10-32-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH01303
Product Name LRF400 Tension & Compression
Force Rating 5 lbs (2.27 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Single point load cell SP8C3/5kg - 1-SP8C3/5KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 11.03 lbs (5 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
AC/R PRESS&TEMP 9-149PSIA - 112CP3-6 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
SPA Series - SPA-25 - Strainsert
Specs
Force Rating 25000 lbs (11338 kg)
Package Load Pin
Output Analog Voltage
View Details
Force sensor, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN - MR01-200 - Mark-10 Corporation
Specs
Force Rating 225 lbs (102 kg)
Force Measured Tension; Compression
Package S-beam
View Details