FUTEK Advanced Sensor Technology, Inc. LCF706 Fatigue Rated Pancake Load Cell with Tension Base FSH03068

Description
LCF706 , 200000 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , M90x3-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF706 , 200000 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , M90x3-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF706 Fatigue Rated Pancake Load Cell with Tension Base - FSH03068 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF706 Fatigue Rated Pancake Load Cell with Tension Base
FSH03068
LCF706 Fatigue Rated Pancake Load Cell with Tension Base FSH03068
LCF706 , 200000 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , M90x3-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF706 , 200000 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , M90x3-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH03068
Product Name LCF706 Fatigue Rated Pancake Load Cell with Tension Base
Force Rating 200000 lbs (90703 kg)
Accuracy -0.20 to 0.20 ±% Full Scale
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Ringtorsional load cell RtNC3/4.7t - 1-RTNC3/4.7T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 9400 lbs (4263 kg)
Force Measured Compression
Output Passive (mV/V)
View Details
Medium Capacity Single Point Bending Beam Load Cell - SPL Series - Transducer Techniques, LLC
Specs
Force Rating 65 to 500 lbs (29.48 to 227 kg)
Shear Type Single Point Bending Beam
Output Analog Voltage
View Details
Force Gauge - PCE-CS 3000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6613 lbs (2999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details