FUTEK Advanced Sensor Technology, Inc. MTA600 Tri-Axial Load Cell FSH02250

Description
MTA600 , Ch Fx: 2500 lb; Ch Fy: 2500 lb; Ch Fz: 5000 lb , Tri-Axial Load Cell , Standard , Material - 17-4 PH S.S. , DB15 Female Connector
Description
MTA600 , Ch Fx: 2500 lb; Ch Fy: 2500 lb; Ch Fz: 5000 lb , Tri-Axial Load Cell , Standard , Material - 17-4 PH S.S. , DB15 Female Connector

Suppliers

Company
Product
Description
Supplier Links
MTA600 Tri-Axial Load Cell - FSH02250 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
MTA600 Tri-Axial Load Cell
FSH02250
MTA600 Tri-Axial Load Cell FSH02250
MTA600 , Ch Fx: 2500 lb; Ch Fy: 2500 lb; Ch Fz: 5000 lb , Tri-Axial Load Cell , Standard , Material - 17-4 PH S.S. , DB15 Female Connector

MTA600 , Ch Fx: 2500 lb; Ch Fy: 2500 lb; Ch Fz: 5000 lb , Tri-Axial Load Cell , Standard , Material - 17-4 PH S.S. , DB15 Female Connector

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02250
Product Name MTA600 Tri-Axial Load Cell
Force Rating 2500 lbs (1134 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Ring Force Transducer - 1217C1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Output Piezoelectric charge
Device Sensor Element / Chip; Sensor / Transducer
View Details
Mini Load Column Compression Load Cell with Threaded Mounting Hole - MLC Series - Transducer Techniques, LLC
Specs
Force Rating 2000 to 50000 lbs (907 to 22676 kg)
Force Measured Compression
Package Pancake; Miniature
View Details
Force Gauge - PCE-DDM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details