FUTEK Advanced Sensor Technology, Inc. LSB210 Submersible Jr S-Beam Load Cell QSH00612

Description
LSB210 , 10 lb , JR. S-Beam Load Cell , Material - 2024-T4 , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 30 ft Long
Description
LSB210 , 10 lb , JR. S-Beam Load Cell , Material - 2024-T4 , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 30 ft Long

Suppliers

Company
Product
Description
Supplier Links
LSB210 Submersible Jr S-Beam Load Cell - QSH00612 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB210 Submersible Jr S-Beam Load Cell
QSH00612
LSB210 Submersible Jr S-Beam Load Cell QSH00612
LSB210 , 10 lb , JR. S-Beam Load Cell , Material - 2024-T4 , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 30 ft Long

LSB210 , 10 lb , JR. S-Beam Load Cell , Material - 2024-T4 , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 30 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00612
Product Name LSB210 Submersible Jr S-Beam Load Cell
Force Rating 10 lbs (4.54 kg)
Accuracy -1.00 to 1.00 ±% Full Scale
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 3000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6613 lbs (2999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Bending beam load cell HLCB1D1/10t - 1-HLCB1D1/10T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 20000 lbs (9070 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
MR04-025M - Force sensor, 0.25 lbF / 4 ozF / 100 gF / 1 N / 1000 mN, M3 - MR04-025M - Mark-10 Corporation
Specs
Force Rating 0.2248 lbs (0.1020 kg)
Force Measured Compression
Package Miniature
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL211 - ABB Measurement & Analytics
Specs
Force Rating 4496 to 11240 lbs (2039 to 5098 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details