FUTEK Advanced Sensor Technology, Inc. QLA209 Donut/Thru Hole Load Cell QSH00443

Description
QLA209 , 2000 lb , Donut/Thru Hole Load Cell , Standard , Material - 17-4 PH S.S. , 2.0" [50.8 mm] ID , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long
Description
QLA209 , 2000 lb , Donut/Thru Hole Load Cell , Standard , Material - 17-4 PH S.S. , 2.0" [50.8 mm] ID , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
QLA209 Donut/Thru Hole Load Cell - QSH00443 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
QLA209 Donut/Thru Hole Load Cell
QSH00443
QLA209 Donut/Thru Hole Load Cell QSH00443
QLA209 , 2000 lb , Donut/Thru Hole Load Cell , Standard , Material - 17-4 PH S.S. , 2.0" [50.8 mm] ID , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

QLA209 , 2000 lb , Donut/Thru Hole Load Cell , Standard , Material - 17-4 PH S.S. , 2.0" [50.8 mm] ID , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00443
Product Name QLA209 Donut/Thru Hole Load Cell
Force Rating 2000 lbs (907 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Load cell C3 OIML IP68/IP69K 20t - 1-C16A3C3/20T/L-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 40000 lbs (18141 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details
Load Cell - 111491281 - Radwell International
Transducer Techniques, LLC
Specs
Device Sensor Element / Chip
View Details
Force Gauge - PCE-FM200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44.08 lbs (19.99 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
View Details