FUTEK Advanced Sensor Technology, Inc. QLA254 Custom Thru Hole/Donut Load Cell QSH00718

Description
QLA254 , 2000 lb , Custom Thru Hole/Donut Load Cell , Material - 17-4 PH S.S. , 3.2" [81.3 mm] ID , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long
Description
QLA254 , 2000 lb , Custom Thru Hole/Donut Load Cell , Material - 17-4 PH S.S. , 3.2" [81.3 mm] ID , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
QLA254 Custom Thru Hole/Donut Load Cell - QSH00718 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
QLA254 Custom Thru Hole/Donut Load Cell
QSH00718
QLA254 Custom Thru Hole/Donut Load Cell QSH00718
QLA254 , 2000 lb , Custom Thru Hole/Donut Load Cell , Material - 17-4 PH S.S. , 3.2" [81.3 mm] ID , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long

QLA254 , 2000 lb , Custom Thru Hole/Donut Load Cell , Material - 17-4 PH S.S. , 3.2" [81.3 mm] ID , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00718
Product Name QLA254 Custom Thru Hole/Donut Load Cell
Force Rating 2000 lbs (907 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
S-Type load cell RSCC3/1T - 1-RSCC3/1T-1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Force Rating 2000 lbs (907 kg)
Force Measured Tension
Output Passive (mV/V)
View Details
Load Cell - 110587764 - Radwell International
Transducer Techniques, LLC
Specs
Device Sensor Element / Chip
View Details
Force Gauge - PCE-DDM 3WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details